Manufacturer: Rohm Semiconductor
Win Source Part Number: 119660-BA4580RFJ-GE2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP-J
Supply Voltage - Operating: 8 V to 30 V, ±4 V to 15 V
Operating Supply Current: 3mA
Alternative Parts (Cross-Reference): AD826ARZ; THS3092DR; THS3122IDDA;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
IC OPAMP GP 2 CIRCUIT SOP8J Product overview: BA4580RFJ-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4580RFJ-GE2 can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps Lo Noise Dual Supply Vltg Op Amp
General Purpose Amplifier 2 Circuit 8-SOP-J
IC OPAMP GP 2 CIRCUIT SOP8J
IC OPAMP GP 2 CIRCUIT SOP8J
OPAMP, 10MHZ, -40 TO 105DEG C ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 119660-BA4580RFJ-GE2 | BA4580RFJ-GE2TR-ND | 687-BA4580RFJ-GE2 | BA4580RFJ-GE2 | BA4580RFJ-GE2 | BA4580RFJ-GE2 | BA4580RFJ-GE2 | 28AK6180 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4580RFJ-GE2 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 105Deg C Rohs Compliant Rohm |
| Supply Voltage (VS) | 8 to 30 volts | 8 volts | 4 volts | |||||
| Source Current (IS) | 3 milliamps | 6 milliamps | 6 milliamps | 6 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | ||||||
| IBIAS | 0.0500 µA | 0.1000 µA | ||||||
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs |