IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA2904WF-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904WF-E2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1321080-BA2904WF-E2
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 2
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 500 kHz
Current - Input Bias: 45 nA
Voltage - Input Offset: 2 mV
Current - Supply: 500µA
Current - Output / Channel: 30 mA
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-SOIC (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BA2904WF-E2CT,BA2904
Base Product Number: BA2904
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 32 V
IC OPAMP GP 2 CIRCUIT 8SOP
General Purpose Amplifier 2 Circuit 8-SOP
Operational Amplifiers - Op Amps Low Offset Voltage Ground Sense Operational Amplifier
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA2904WF-E2 | BA2904WF-E2TR-ND | 1321080-BA2904WF-E2 | BA2904WF-E2 | BA2904WF-E2 | BA2904WF-E2 | BA2904WF-E2 | BA2904WF-E2 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 18 volts | 3 volts | 3 volts | |||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | ||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |