ROHM Semiconductor USA, LLC Automotive Operational Amplifier IC TLR2376YFJ-CE2

Description
TLR SERIES, AUTOMOTIVE HIGH PREC Product overview: TLR2376YFJ-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLR2376YFJ-CE2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TLR SERIES, AUTOMOTIVE HIGH PREC Product overview: TLR2376YFJ-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLR2376YFJ-CE2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1353518-TLR2376YFJ-CE2 is a high precision, rail-to-rail CMOS operational amplifier designed for automotive applications. It features a low input offset voltage of 1.7 OºV and low input bias current of 0.5 pA, making it suitable for sensitive signal processing tasks. The device operates over a supply voltage range of 2.5 V to 5.5 V and can function in temperatures from -40 °C to +125 °C, ensuring reliability in harsh environments. This amplifier is AEC-Q100 qualified, indicating its compliance with automotive standards. It supports a variety of applications, including engine control units, electric power steering, and sensor amplifiers. The output type is push-pull, capable of delivering up to 50 mA per channel, with a slew rate of 2 V/Oºs and a gain bandwidth product of 4 MHz. The product is available in an 8-SOP-J package, suitable for surface mount technology.

Datasheet Summary
Powered by GS/AI

The 1353518-TLR2376YFJ-CE2 is a high precision, rail-to-rail CMOS operational amplifier designed for automotive applications. It features a low input offset voltage of 1.7 OºV and low input bias current of 0.5 pA, making it suitable for sensitive signal processing tasks. The device operates over a supply voltage range of 2.5 V to 5.5 V and can function in temperatures from -40 °C to +125 °C, ensuring reliability in harsh environments. This amplifier is AEC-Q100 qualified, indicating its compliance with automotive standards. It supports a variety of applications, including engine control units, electric power steering, and sensor amplifiers. The output type is push-pull, capable of delivering up to 50 mA per channel, with a slew rate of 2 V/Oºs and a gain bandwidth product of 4 MHz. The product is available in an 8-SOP-J package, suitable for surface mount technology.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Operational Amplifier IC
687-TLR2376YFJ-CE2
Automotive Operational Amplifier IC 687-TLR2376YFJ-CE2
TLR SERIES, AUTOMOTIVE HIGH PREC Product overview: TLR2376YFJ-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLR2376YFJ-CE2 can be used for catalog matching and distributor lookup.

TLR SERIES, AUTOMOTIVE HIGH PREC Product overview: TLR2376YFJ-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLR2376YFJ-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2663907P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2663907P
Op Amps 2663907P
ROHM TLR2376YFJ-CE2

ROHM TLR2376YFJ-CE2

Supplier's Site
Op Amps - 2663907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2663907
Op Amps 2663907
ROHM TLR2376YFJ-CE2

ROHM TLR2376YFJ-CE2

Supplier's Site
Op Amps - 2663905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2663905
Op Amps 2663905
ROHM TLR2376YFJ-CE2

ROHM TLR2376YFJ-CE2

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1353518-TLR2376YFJ-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1353518-TLR2376YFJ-CE2
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1353518-TLR2376YFJ-CE2
Win Source Part Number: 1353518-TLR2376YFJ-C E2 Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 44 pct. MSL Level: 3 (168 Hours) Mfr: Rohm Semiconductor Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP-J Mounting Type: Surface Mount REACH Status: REACH Unaffected Output Type: Push-Pull, Rail-to-Rail Current - Supply: 1.245mA Current - Output / Channel: 50 mA Number of Circuits: 2 Amplifier Type: CMOS Slew Rate: 2V/µs Gain Bandwidth Product: 4 MHz Current - Input Bias: 0.5 pA Voltage - Input Offset: 1.7 µV Voltage - Supply Span (Min): 2.5 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1353518-TLR2376YFJ-CE2
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
Mfr: Rohm Semiconductor
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP-J
Mounting Type: Surface Mount
REACH Status: REACH Unaffected
Output Type: Push-Pull, Rail-to-Rail
Current - Supply: 1.245mA
Current - Output / Channel: 50 mA
Number of Circuits: 2
Amplifier Type: CMOS
Slew Rate: 2V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 0.5 pA
Voltage - Input Offset: 1.7 µV
Voltage - Supply Span (Min): 2.5 V
Voltage - Supply Span (Max): 5.5 V

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-TLR2376YFJ-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-TLR2376YFJ-CE2CT-ND
Instrumentation, Op Amps, Buffer Amps 846-TLR2376YFJ-CE2CT-ND
IC OP AMP 2CH 8-SOP-J

IC OP AMP 2CH 8-SOP-J

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-TLR2376YFJ-CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-TLR2376YFJ-CE2DKR-ND
Instrumentation, Op Amps, Buffer Amps 846-TLR2376YFJ-CE2DKR-ND
IC OP AMP 2CH 8-SOP-J

IC OP AMP 2CH 8-SOP-J

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-TLR2376YFJ-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-TLR2376YFJ-CE2TR-ND
Instrumentation, Op Amps, Buffer Amps 846-TLR2376YFJ-CE2TR-ND
IC OP AMP 2CH 8-SOP-J

IC OP AMP 2CH 8-SOP-J

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - TLR2376YFJ-CE2 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TLR2376YFJ-CE2
Instrumentation, OP Amps, Buffer Amps TLR2376YFJ-CE2
TLR SERIES, AUTOMOTIVE HIGH PREC

TLR SERIES, AUTOMOTIVE HIGH PREC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TLR2376YFJ-CE2
Integrated Circuits (ICs) - Linear - Amplifiers TLR2376YFJ-CE2
TLR SERIES, AUTOMOTIVE HIGH PREC

TLR SERIES, AUTOMOTIVE HIGH PREC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TLR2376YFJ-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLR2376YFJ-CE2
Instrumentation, OP Amps, Buffer Amps TLR2376YFJ-CE2
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOP-J

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-SOP-J

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-TLR2376YFJ-CE2 2663907P 1353518-TLR2376YFJ-CE2 846-TLR2376YFJ-CE2CT-ND TLR2376YFJ-CE2 TLR2376YFJ-CE2 TLR2376YFJ-CE2
Product Name Automotive Operational Amplifier IC Op Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 volts 2.5 volts
Slew Rate 2 V/µs 2 V/µs 2 V/µs 2 V/µs 2.00E-6 V/µs 2 V/µs
Bandwidth 4 MHz 4 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details
INA101 Very High Accuracy Instrumentation Amplifier - INA101KU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
10 suppliers
Audio Amplifier ICs - 1698151 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 5 volts
Package Type Vsp
View Details