Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Resistance: 22(ohm)
Tolerance: ±20%
Composition: Wirewound
Features: SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 45 ns 24-CDIP
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Package / Case: 4-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
| Win Source Electronics | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Package Type | 4-SMD, No Lead |