General Purpose Amplifier 4 Circuit 14-SOPJ
General Purpose Amplifier 4 Circuit 14-SOPJ
General Purpose Amplifier 4 Circuit 14-SOPJ
GROUND SENSE OPERATIONAL AMPLIFI
GROUND SENSE OPERATIONAL AMPLIFI
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM324FJ-GE2TR-ND | LM324FJ-GE2 | LM324FJ-GE2 | LM324FJ-GE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 1 milliamps | 1 milliamps | 1 milliamps | |
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | |
| Standards | RoHS |