General Purpose Amplifier 2 Circuit 8-TSSOP-B
IC OPAMP GP 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Noise, Dual Supply Voltage
IC OPAMP GP 2 CIRCUIT 8TSSOP
General Purpose Amplifier 2 Circuit 8-TSSOP-B
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-BA4558RFVT-E2TR-ND | BA4558RFVT-E2 | BA4558RFVT-E2 | BA4558RFVT-E2 | BA4558RFVT-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | ||
| Slew Rate | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 8 volts |