Manufacturer: Rohm Semiconductor
Win Source Part Number: 104910-BA2904FV-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SSOPB
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SSOPB Product overview: BA2904FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904FV-E2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
Operational Amplifiers - Op Amps DUAL 0.7MA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 104910-BA2904FV-E2 | 687-BA2904FV-E2 | BA2904FV-E2 | BA2904FV-E2 | BA2904FV-E2 | BA2904FV-E2 | BA2904FV-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2904FV-E2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | 3 volts | 3 volts | |||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | ||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | ||||
| GBW | 0.5000 MHz | 0.5000 MHz | 0.5000 MHz |