ROHM Semiconductor USA, LLC Operational Amplifier IC BD77501G-TR

Description
IC CMOS 1 CIRCUIT 5SSOP Product overview: BD77501G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD77501G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 1 CIRCUIT 5SSOP Product overview: BD77501G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD77501G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BD77501G-TR
Operational Amplifier IC 687-BD77501G-TR
IC CMOS 1 CIRCUIT 5SSOP Product overview: BD77501G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD77501G-TR can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT 5SSOP Product overview: BD77501G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD77501G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-BD77501G-TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-BD77501G-TR-ND
Instrumentation, Op Amps, Buffer Amps 846-BD77501G-TR-ND
CMOS Amplifier 1 Circuit 5-SSOP

CMOS Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-BD77501G-CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-BD77501G-CT-ND
Instrumentation, Op Amps, Buffer Amps 846-BD77501G-CT-ND
CMOS Amplifier 1 Circuit 5-SSOP

CMOS Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD77501G-TR - 864051-BD77501G-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD77501G-TR
864051-BD77501G-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD77501G-TR 864051-BD77501G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 864051-BD77501G-TR Operating Temperature Range: -40°C ~ 85°C Features: CMOS Amplifier Circuit - 5-SSOP Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: BD77501 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.33.0001 Other Part Number: 846-BD77501G-DKR, 846-BD77501G-CT, 846-BD77501G-TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864051-BD77501G-TR
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit - 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD77501
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: 846-BD77501G-DKR, 846-BD77501G-CT, 846-BD77501G-TR

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BD77501G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BD77501G-TR
Integrated Circuits (ICs) - Linear - Amplifiers BD77501G-TR
IC CMOS 1 CIRCUIT 5SSOP

IC CMOS 1 CIRCUIT 5SSOP

Supplier's Site
Opamp, 8Mhz, -40 To 85Degc Rohs Compliant Rohm - 68AH8988 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 8Mhz, -40 To 85Degc Rohs Compliant Rohm
68AH8988
Opamp, 8Mhz, -40 To 85Degc Rohs Compliant Rohm 68AH8988
OPAMP, 8MHZ, -40 TO 85DEGC ROHS COMPLIANT: YES

OPAMP, 8MHZ, -40 TO 85DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BD77501G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BD77501G-TR
Instrumentation, OP Amps, Buffer Amps BD77501G-TR
CMOS Amplifier 1 Circuit 5-SSOP

CMOS Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BD77501G-TR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
BD77501G-TR
Instrumentation, OP Amps, Buffer Amps BD77501G-TR
IC CMOS 1 CIRCUIT 5SSOP

IC CMOS 1 CIRCUIT 5SSOP

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD77501G-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BD77501G-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BD77501G-TR
IC CMOS 1 CIRCUIT 5SSOP

IC CMOS 1 CIRCUIT 5SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-BD77501G-TR 846-BD77501G-TR-ND 864051-BD77501G-TR BD77501G-TR 68AH8988 BD77501G-TR BD77501G-TR BD77501G-TR
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BD77501G-TR Integrated Circuits (ICs) - Linear - Amplifiers Opamp, 8Mhz, -40 To 85Degc Rohs Compliant Rohm Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 7 to 15 volts 7 volts 7 volts
Slew Rate 10 V/µs 10 V/µs 1.00E-5 V/µs 10 V/µs 10 V/µs
Bandwidth 8 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data