General Purpose Amplifier 2 Circuit 8-SSOP-B
General Purpose Amplifier 2 Circuit 8-SSOP-B
General Purpose Amplifier 2 Circuit 8-SSOP-B
General Purpose Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB
Operational Amplifiers - Op Amps Ind 2Ch 3-32V Ground Sense
IC OPAMP GP 2 CIRCUIT 8SSOPB
OPAMP, 800KHZ, -40 TO 125DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:800kHz; Slew Rate:0.3V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2904FV-E2CT-ND | LM2904FV-E2 | LM2904FV-E2 | LM2904FV-E2 | LM2904FV-E2 | 01AH7190 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 800Khz, -40 To 125Deg C; No. Of Amplifiers Rohm |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | |||
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 3.00E-7 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | "8-LSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | 8-LSSOP (0.173, 4.40mm Width) | |||
| Standards | RoHS |