OPAMP, 4MHZ, -40 TO 85DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP-BJ
IC OPAMP GP 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps High Speed Ground Sense Op Amp
| Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 01AH6355 | BA3474FVJ-E2 | BA3474FVJ-E2 | BA3474FVJ-E2 | BA3474FVJ-E2 |
| Product Name | Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Source Current (IS) | 8 milliamps | 8 milliamps | |||
| Standards | RoHS | ||||
| VOS | 1.5 millivolts | ||||
| IBIAS | 0.1000 µA | ||||
| GBW | 4 MHz |