CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049866-BU7242FVM-TR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 180μA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 900kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC CMOS 2 CIRCUIT 8MSOP Product overview: BU7242FVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7242FVM-TR can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT 8MSOP
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Low Voltage 1.8-5.5V 10mA; 0.4 slew rate
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Operational Amplifier, Dual, 900 kHz, 2, 0.4 V/ s, 1.8V to 5.5V, MSOP, 8 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7242FVMCT-ND | 049866-BU7242FVM-TR | 687-BU7242FVM-TR | BU7242FVM-TR | BU7242FVM-TR | BU7242FVM-TR | BU7242FVM-TR | 53X3051 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7242FVM-TR | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 900 Khz, 2, 0.4 V/ S, 1.8V To 5.5V, Msop, 8 Rohs Compliant Rohm |
| Features | Rail-Rail-Out | |||||||
| Source Current (IS) | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | 0.1800 milliamps | ||||
| Slew Rate | 0.4000 V/µs | 0.4000 V/µs | 0.4000 V/µs | 4.00E-7 V/µs | 0.4000 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; MSOP; 8-MSOP | Tape & Reel (TR) | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |