The BA2904YFVM-CTR is a dual operational amplifier designed for automotive applications, featuring a wide operating supply voltage range from +3V to +36V. It is AEC-Q100 qualified, making it suitable for use in critical automotive environments such as engine control units and electric power steering systems. The device operates with low supply current, typically 0.5mA, and has a high open-loop voltage gain. It supports a common-mode input voltage range that includes ground level, allowing for direct ground sensing. The operational temperature range is from -40°C to +125°C, ensuring reliability in various conditions. The BA2904YFVM-CTR is available in a compact MSOP8 package, making it suitable for space-constrained applications.
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA2904YFVM-CTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904YFVM-CTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151051-BA2904YFVM-C
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP
OP AMP, AEC-Q100, DUAL, 500KHZ, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Product Range:AEC-Q100 RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Grd Snse 2Ch MSOP8 3-32V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA2904YFVM-CTR | 1151051-BA2904YFVM-CTR | BA2904YFVM-CTR | 78Y6306 | BA2904YFVM-CTR | BA2904YFVM-CTR | BA2904YFVM-CTR |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2904YFVM-CTR | Instrumentation, OP Amps, Buffer Amps | Op Amp, Aec-Q100, Dual, 500Khz, Msop-8; No. Of Amplifiers Rohm | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 36 volts | 1.5 to 36 volts | 3 volts | ||||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | |||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |