The BD7561SG-TR is a CMOS operational amplifier designed for high voltage operation with input and output full swing capabilities. It operates within a supply voltage range of +5V to +14.5V for single supply configurations and ±2.5V to ±7.25V for split supply configurations. The device is characterized by a high slew rate of 0.9V/Oºs (typical) and low input bias and offset currents of 1pA (typical), making it suitable for applications such as sensor amplifiers and industrial equipment. The BD7561SG-TR has an extended operating temperature range of -40°C to +105°C, which enhances its reliability in various environments. It is available in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.15mm, and has a low supply current of 370µA per channel. This operational amplifier is ideal for engineers looking for a robust solution in applications requiring precision and stability.
Win Source Part Number: 1159537-BD7561SG-TR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 1 pA
Voltage - Input Offset: 1 mV
Current - Supply: 440µA
Current - Output / Channel: 1 mA
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): BD7561SGTR;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: BD7561SG-DKR,BD7561S
Base Product Number: BD7561
Voltage - Supply Span (Min): 5 V
Voltage - Supply Span (Max): 14.5 V
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BD7561SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD7561SG-TR can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 5SSOP
Operational Amplifiers - Op Amps High Voltage 5-14.5V 8mA; 0.9 slew rate
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP
IC OPAMP GP 1 CIRCUIT 5SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1159537-BD7561SG-TR | 687-BD7561SG-TR | BD7561SG-TR | BD7561SG-TR | BD7561SG-TR | BD7561SG-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.4400 milliamps | 0.4400 milliamps | 0.4400 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | ||||
| IBIAS | 1.00E-6 µA | 1.00E-6 µA | ||||
| GBW | 1 MHz | 1 MHz | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |