ROHM Semiconductor USA, LLC Operational Amplifier IC BU7291G-TR

Description
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7291G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7291G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7291G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7291G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BU7291G-TR
Operational Amplifier IC 687-BU7291G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7291G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7291G-TR can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7291G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7291G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7291G-TR - 864965-BU7291G-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7291G-TR
864965-BU7291G-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7291G-TR 864965-BU7291G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 864965-BU7291G-TR Operating Temperature Range: -40°C ~ 85°C Features: General Purpose Amplifier Circuit Rail-to-Rail 5-SSOP Package: SC-74A, SOT-753 Package: Reel - TR Mounting: Surface Mount Family Name: BU7291 Categories: Integrated Circuits (ICs) Case / Package: 5-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BU7291G-DKR-ND, BU7291GDKR, BU7291GTR, BU7291G-TR-ND, BU7291G-CT-ND, BU7291G-CT, BU7291G-DKR, BU7291GCT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864965-BU7291G-TR
Operating Temperature Range: -40°C ~ 85°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU7291
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BU7291G-DKR-ND, BU7291GDKR, BU7291GTR, BU7291G-TR-ND, BU7291G-CT-ND, BU7291G-CT, BU7291G-DKR, BU7291GCT

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7291GCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7291GCT-ND
Instrumentation, Op Amps, Buffer Amps BU7291GCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7291GTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7291GTR-ND
Instrumentation, Op Amps, Buffer Amps BU7291GTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7291GDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7291GDKR-ND
Instrumentation, Op Amps, Buffer Amps BU7291GDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT 5SSOP - 687-BU7291G-TR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 5SSOP
687-BU7291G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP 687-BU7291G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - BU7291G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BU7291G-TR
Integrated Circuits (ICs) - Linear - Amplifiers BU7291G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site
Opamp, 2.8Mhz, -40 To 85Deg C Rohs Compliant Rohm - 28AK6825 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 2.8Mhz, -40 To 85Deg C Rohs Compliant Rohm
28AK6825
Opamp, 2.8Mhz, -40 To 85Deg C Rohs Compliant Rohm 28AK6825
OPAMP, 2.8MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

OPAMP, 2.8MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BU7291G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BU7291G-TR
Instrumentation, OP Amps, Buffer Amps BU7291G-TR
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BU7291G-TR
Operational Amplifiers - Op Amps BU7291G-TR
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V

Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7291G-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BU7291G-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BU7291G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-BU7291G-TR 864965-BU7291G-TR BU7291GCT-ND 687-BU7291G-TR BU7291G-TR 28AK6825 BU7291G-TR BU7291G-TR BU7291G-TR
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7291G-TR Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 5SSOP Integrated Circuits (ICs) - Linear - Amplifiers Opamp, 2.8Mhz, -40 To 85Deg C Rohs Compliant Rohm Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.4 to 5.5 volts 2.4 volts
Slew Rate 3 V/µs 3 V/µs 3.00E-6 V/µs 3 V/µs
Bandwidth 2.8 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
INA105 Precision Unity Gain Differential Amplifier - INA105BM - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051207Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details