ROHM Semiconductor USA, LLC
Op Amps
LM2904EZFJ-CE2
Description
ROHM LM2904EZFJ-CE2
-
RS Components, Ltd.
-
DigiKey
-
DigiKey
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
ROHM LM2904EZFJ-CE2
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Operational Amplifiers |
Operational Amplifiers |
|
Product Number
|
687489 |
846-LM2904EZFJ-CE2DKR-ND |
|
Product Name
|
Op Amps |
Instrumentation, Op Amps, Buffer Amps |
|
Standards
|
RoHS
|
|
|
Package Type
|
SOP; SOP-J8
|
SOIC; "8-SOIC (0.154"", 3.90mm Width)"
|
|
Number of Pins
|
8
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards
RoHS
Package Type
SOT; SOT23; Sot-23
Number of Pins
5
View Details
RoHS Compliant
RoHS
Closed-Loop Gain (AVCL)
1 to 10000 V/V
CMRR
110 dB
View Details
9 suppliers
Advanced Linear Devices, Inc.
Supply Voltage (VS)
2 to 10 volts
Source Current (IS)
0.0400 milliamps
IBIAS
2.00E-5 µA
View Details
7 suppliers