CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOP
Operational Amplifier, Dual, 4 kHz, 2, 2.4 V/ms, 1.8V to 5.5V, SOP, 8 RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Power, Input-Output Full Swing
IC CMOS 2 CIRCUIT 8SOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BU7266SF-E2DKR-ND | BU7266SF-E2 | 53X3057 | BU7266SF-E2 | BU7266SF-E2 | BU7266SF-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, Dual, 4 Khz, 2, 2.4 V/ms, 1.8V To 5.5V, Sop, 8 Rohs Compliant Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | |||||
| Source Current (IS) | 7.00E-4 milliamps | 7.00E-4 milliamps | 7.00E-4 milliamps | |||
| Slew Rate | 0.0024 V/µs | 0.0024 V/µs | 2.40E-9 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOIC; 8-SOIC (0.173\", 4.40mm Width) | Surface Mount |