General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
LOW NOISE OPERATIONAL AMPLIFIER
General Purpose Amplifier 2 Circuit 8-MSOP
LOW NOISE OPERATIONAL AMPLIFIER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM4559FVM-GTRCT-ND | LM4559FVM-GTR | LM4559FVM-GTR | LM4559FVM-GTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 3.3 milliamps | 3.3 milliamps | 3.3 milliamps | |
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | |
| Standards | RoHS |