Manufacturer: Rohm Semiconductor
Win Source Part Number: 864963-BU7266FVM-TR
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier Circuit Rail-to-Rail 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU7266
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BU7266FVMCT, BU7266FVMDKR, BU7266FVMTR
IC CMOS 2 CIRCUIT 8MSOP Product overview: BU7266FVM-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7266FVM-TR can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC CMOS 2 CIRCUIT 8MSOP
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Power, Input-Output Full Swing
Operational Amplifier, Dual, 4 kHz, 2, 2.4 V/ms, 1.8V to 5.5V, MSOP, 8 RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 864963-BU7266FVM-TR | 687-BU7266FVM-TR | BU7266FVMDKR-ND | BU7266FVM-TR | BU7266FVM-TR | BU7266FVM-TR | 53X3056 | BU7266FVM-TR | BU7266FVM-TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7266FVM-TR | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Operational Amplifier, Dual, 4 Khz, 2, 2.4 V/ms, 1.8V To 5.5V, Msop, 8 Rohs Compliant Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOP; MSOP; 8-MSOP | Tape & Reel (TR) | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Surface Mount | Surface Mount | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | ||||||
| Slew Rate | 0.0024 V/µs | 0.0024 V/µs | 0.0024 V/µs | 2.40E-9 V/µs | 0.0024 V/µs |