ROHM Semiconductor USA, LLC Operational Amplifier IC BA4584YFV-MGE2

Description
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA4584YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4584YFV-MGE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA4584YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4584YFV-MGE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BA4584YFV-MGE2
Operational Amplifier IC 687-BA4584YFV-MGE2
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA4584YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4584YFV-MGE2 can be used for catalog matching and distributor lookup.

IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA4584YFV-MGE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4584YFV-MGE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4584YFV-MGE2 - 912757-BA4584YFV-MGE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4584YFV-MGE2
912757-BA4584YFV-MGE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4584YFV-MGE2 912757-BA4584YFV-MGE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 912757-BA4584YFV-MGE 2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 105°C Features: General Purpose Amplifier Circuit - 14-SSOP-B Package: 14-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BA4584 Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: BA4584YFV-MGE2CT, BA4584YFV-MGE2DKR, BA4584YFV-MGE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 912757-BA4584YFV-MGE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier Circuit - 14-SSOP-B
Package: 14-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA4584
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BA4584YFV-MGE2CT, BA4584YFV-MGE2DKR, BA4584YFV-MGE2TR

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BA4584YFV-MGE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BA4584YFV-MGE2
Integrated Circuits (ICs) - Linear - Amplifiers BA4584YFV-MGE2
IC OPAMP GP 4 CIRCUIT 14SSOPB

IC OPAMP GP 4 CIRCUIT 14SSOPB

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4584YFV-MGE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BA4584YFV-MGE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA4584YFV-MGE2
IC OPAMP GP 4 CIRCUIT 14SSOPB

IC OPAMP GP 4 CIRCUIT 14SSOPB

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BA4584YFV-MGE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BA4584YFV-MGE2
Instrumentation, OP Amps, Buffer Amps BA4584YFV-MGE2
General Purpose Amplifier 4 Circuit 14-SSOP-B

General Purpose Amplifier 4 Circuit 14-SSOP-B

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BA4584YFV-MGE2
Operational Amplifiers - Op Amps BA4584YFV-MGE2
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Power, Ground Sense

Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Power, Ground Sense

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-BA4584YFV-MGE2 912757-BA4584YFV-MGE2 BA4584YFV-MGE2 BA4584YFV-MGE2 BA4584YFV-MGE2 BA4584YFV-MGE2
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4584YFV-MGE2 Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS
Supply Voltage (VS) 4 to 32 volts 4 volts
Slew Rate 5 V/µs 5.00E-6 V/µs 5 V/µs
Bandwidth 10 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data