The BA2902SFV-E2 is a general-purpose operational amplifier that integrates two independent op-amps on a single chip. It operates with a wide supply voltage range of 3V to 36V, making it suitable for various applications. The device features low power consumption and a low input offset voltage of 7mV maximum, which enhances its performance in precision applications. It is designed to function with a single power supply and is capable of operating within a temperature range of -40°C to +125°C, allowing for versatility in different environments. The BA2902SFV-E2 is packaged in a 14-pin SSOP format, facilitating easy integration into compact designs. This op-amp is ideal for applications such as current sensing, buffering, and active filtering in consumer electronics.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 010766-BA2902SFV-E2
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-SSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 700μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 500kHz
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA2902SFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2902SFV-E2 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 4 Circuit 14-SSOP-B
Operational Amplifiers - Op Amps 3-32V 4 CHANNELS 20nA 0.7mA
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
OPAMP, 500KHZ, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 010766-BA2902SFV-E2 | 687-BA2902SFV-E2 | BA2902SFV-E2 | BA2902SFV-E2 | BA2902SFV-E2 | BA2902SFV-E2 | 01AH6336 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2902SFV-E2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Opamp, 500Khz, -40 To 105Deg C; No. Of Amplifiers Rohm |
| Supply Voltage (VS) | 3 to 32 volts | 3 volts | |||||
| Source Current (IS) | 0.7000 milliamps | 0.7000 milliamps | 0.7000 milliamps | ||||
| VOS | 2 millivolts | 2 millivolts | |||||
| IBIAS | 0.0200 µA | 0.0200 µA | |||||
| GBW | 0.5000 MHz | 0.5000 MHz |