ROHM Semiconductor USA, LLC Operational Amplifier IC BU7245SHFV-TR

Description
IC CMOS 1 CIRCUIT 5HVSOF Product overview: BU7245SHFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7245SHFV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 1 CIRCUIT 5HVSOF Product overview: BU7245SHFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7245SHFV-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BU7245SHFV-TR
Operational Amplifier IC 687-BU7245SHFV-TR
IC CMOS 1 CIRCUIT 5HVSOF Product overview: BU7245SHFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7245SHFV-TR can be used for catalog matching and distributor lookup.

IC CMOS 1 CIRCUIT 5HVSOF Product overview: BU7245SHFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7245SHFV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7245SHFV-TR - 012342-BU7245SHFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7245SHFV-TR
012342-BU7245SHFV-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7245SHFV-TR 012342-BU7245SHFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 012342-BU7245SHFV-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.035 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: HVSOF5 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 5μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 70kHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 012342-BU7245SHFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.035 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: HVSOF5
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 5μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BU7245SHFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BU7245SHFV-TR
Integrated Circuits (ICs) - Linear - Amplifiers BU7245SHFV-TR
IC CMOS 1 CIRCUIT 5HVSOF

IC CMOS 1 CIRCUIT 5HVSOF

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BU7245SHFV-TR
Operational Amplifiers - Op Amps BU7245SHFV-TR
Operational Amplifiers - Op Amps RECOMMENDED ALT 755-BU7245HFV-TR

Operational Amplifiers - Op Amps RECOMMENDED ALT 755-BU7245HFV-TR

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7245SHFV-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BU7245SHFV-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BU7245SHFV-TR
IC CMOS 1 CIRCUIT 5HVSOF

IC CMOS 1 CIRCUIT 5HVSOF

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BU7245SHFV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BU7245SHFV-TR
Instrumentation, OP Amps, Buffer Amps BU7245SHFV-TR
CMOS Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

CMOS Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-BU7245SHFV-TR 012342-BU7245SHFV-TR BU7245SHFV-TR BU7245SHFV-TR BU7245SHFV-TR BU7245SHFV-TR
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7245SHFV-TR Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts
Slew Rate 0.0350 V/µs 0.0350 V/µs 3.50E-8 V/µs 0.0350 V/µs
Bandwidth 0.0700 MHz 0.0700 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128UAG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
6 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
Op Amps - 2448620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details