CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps High Voltage 5-14.5V 4mA; 0.3 slew rate
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD7542SFVMCT-ND | BD7542SFVM-TR | BD7542SFVM-TR | BD7542SFVM-TR | BD7542SFVM-TR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out | ||||
| Source Current (IS) | 0.4000 milliamps | 0.4000 milliamps | 0.4000 milliamps | ||
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) |