ROHM Semiconductor USA, LLC Instrumentation, Op Amps, Buffer Amps BU7255HFV-TR

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
Request a Quote
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BU7255HFV-TR is a low-voltage CMOS operational amplifier designed for applications requiring high performance in mobile equipment and sensor amplification. It operates with a supply voltage range of +2.4V to +5.5V and features a high slew rate of 3.4V/µs, making it suitable for fast signal processing. The amplifier supports input and output full swing, ensuring efficient signal handling. With a low input bias current of 1pA and an input offset voltage of 9mV (typical), the BU7255HFV-TR provides precision in signal amplification. It is packaged in a compact HVSOF5 format, measuring 1.60mm x 1.60mm x 0.60mm, which is advantageous for space-constrained applications. The device operates effectively within a temperature range of -40°C to +85°C, making it versatile for various environmental conditions. This operational amplifier is ideal for use in buffer applications, active filters, and sensor amplifiers, providing engineers with a reliable solution for their design needs.

Datasheet Summary
Powered by GS/AI

The BU7255HFV-TR is a low-voltage CMOS operational amplifier designed for applications requiring high performance in mobile equipment and sensor amplification. It operates with a supply voltage range of +2.4V to +5.5V and features a high slew rate of 3.4V/µs, making it suitable for fast signal processing. The amplifier supports input and output full swing, ensuring efficient signal handling. With a low input bias current of 1pA and an input offset voltage of 9mV (typical), the BU7255HFV-TR provides precision in signal amplification. It is packaged in a compact HVSOF5 format, measuring 1.60mm x 1.60mm x 0.60mm, which is advantageous for space-constrained applications. The device operates effectively within a temperature range of -40°C to +85°C, making it versatile for various environmental conditions. This operational amplifier is ideal for use in buffer applications, active filters, and sensor amplifiers, providing engineers with a reliable solution for their design needs.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - BU7255HFVTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7255HFVTR-ND
Instrumentation, Op Amps, Buffer Amps BU7255HFVTR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7255HFVCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7255HFVCT-ND
Instrumentation, Op Amps, Buffer Amps BU7255HFVCT-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7255HFVDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7255HFVDKR-ND
Instrumentation, Op Amps, Buffer Amps BU7255HFVDKR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-BU7255HFV-TR
Operational Amplifier IC 687-BU7255HFV-TR
IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7255HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7255HFV-TR can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7255HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7255HFV-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7255HFV-TR - 1025054-BU7255HFV-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7255HFV-TR
1025054-BU7255HFV-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7255HFV-TR 1025054-BU7255HFV-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025054-BU7255HFV-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 3.4 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: HVSOF5 Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V Operating Supply Current: 540μA Channel Output Current: 8mA Gain Bandwidth Product (GBP): 4MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025054-BU7255HFV-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 3.4 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: HVSOF5
Supply Voltage - Operating: 2.4 V to 5.5 V, ±1.2 V to 2.75 V
Operating Supply Current: 540μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BU7255HFV-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BU7255HFV-TR
Integrated Circuits (ICs) - Linear - Amplifiers BU7255HFV-TR
IC OPAMP GP 1 CIRCUIT 5HVSOF

IC OPAMP GP 1 CIRCUIT 5HVSOF

Supplier's Site
Operational Amplifier, Single, 4 Mhz, 1, 3.4 V/ S, 2.4V To 5.5V, Hvsof, 5 Rohs Compliant Rohm - 53X3052 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Single, 4 Mhz, 1, 3.4 V/ S, 2.4V To 5.5V, Hvsof, 5 Rohs Compliant Rohm
53X3052
Operational Amplifier, Single, 4 Mhz, 1, 3.4 V/ S, 2.4V To 5.5V, Hvsof, 5 Rohs Compliant Rohm 53X3052
Operational Amplifier, Single, 4 MHz, 1, 3.4 V/ s, 2.4V to 5.5V, HVSOF, 5 RoHS Compliant: Yes

Operational Amplifier, Single, 4 MHz, 1, 3.4 V/ s, 2.4V to 5.5V, HVSOF, 5 RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BU7255HFV-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BU7255HFV-TR
Instrumentation, OP Amps, Buffer Amps BU7255HFV-TR
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BU7255HFV-TR
Operational Amplifiers - Op Amps BU7255HFV-TR
Operational Amplifiers - Op Amps IC CMOS OP AMP

Operational Amplifiers - Op Amps IC CMOS OP AMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7255HFV-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BU7255HFV-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BU7255HFV-TR
IC OPAMP GP 1 CIRCUIT 5HVSOF

IC OPAMP GP 1 CIRCUIT 5HVSOF

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number BU7255HFVTR-ND 687-BU7255HFV-TR 1025054-BU7255HFV-TR BU7255HFV-TR 53X3052 BU7255HFV-TR BU7255HFV-TR BU7255HFV-TR
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7255HFV-TR Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier, Single, 4 Mhz, 1, 3.4 V/ S, 2.4V To 5.5V, Hvsof, 5 Rohs Compliant Rohm Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.5400 milliamps 0.5400 milliamps 0.5400 milliamps 0.5400 milliamps
Slew Rate 3.4 V/µs 3.4 V/µs 3.4 V/µs 3.40E-6 V/µs 3.4 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT-665 Tape & Reel (TR) HVSOF5 SOT-665 SOT; SOT-665
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
TLV2442AM Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751102QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
4 suppliers