General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
General Purpose Amplifier 2 Circuit 8-SOP-J
IC OPAMP GP 2 CIRCUIT SOP8J
IC OPAMP GP 2 CIRCUIT SOP8J
Operational Amplifiers - Op Amps Ind 2Ch 3-32V Ground Sense
General Purpose Amplifier 2 Circuit 8-SOP-J
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904FJ-E2DKR-ND | LM2904FJ-E2 | LM2904FJ-E2 | LM2904FJ-E2 | LM2904FJ-E2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | 0.6000 milliamps | ||
| Slew Rate | 0.3000 V/µs | 3.00E-7 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage (VS) | 3 volts |