Manufacturer: Rohm Semiconductor
Win Source Part Number: 130442-BA3472F-E2
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 10 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 4MHz
Alternative Parts (Cross-Reference): MC33078DR; LM2904AQS-13; BA10358F; BA3472F-E2;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA3472F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3472F-E2 can be used for catalog matching and distributor lookup.
OPAMP, 4MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 2 Circuit 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps 1-7V 2 CHANNELS 150nA 3.5mA
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 130442-BA3472F-E2 | 687-BA3472F-E2 | 01AH6351 | BA3472F-E2 | BA3472F-E2 | BA3472F-E2 | BA3472F-E2 | BA3472F-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3472F-E2 | Operational Amplifier IC | Opamp, 4Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3 to 36 volts | 3 volts | 3 volts | 3 volts | ||||
| Source Current (IS) | 4 milliamps | 4 milliamps | 4 milliamps | |||||
| VOS | 1.5 millivolts | 1.5 millivolts | 1.5 millivolts | |||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | |||||
| GBW | 4 MHz | 4 MHz | 4 MHz |