Win Source Part Number: 1070134-LM4565FV-GE2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 5V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 70 nA
Voltage - Input Offset: 500 µV
Current - Supply: 4.5mA
Current - Output / Channel: 160 mA
Package / Case: 8-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SSOP-B
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: LM4565FV-GE2TR,LM456
Base Product Number: LM4565
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
General Purpose Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB Product overview: LM4565FV-GE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4565FV-GE2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SSOPB
Operational Amplifiers - Op Amps Ind 2Ch 2-18V Dual Supply Voltage
General Purpose Amplifier 2 Circuit 8-SSOP-B
IC OPAMP GP 2 CIRCUIT 8SSOPB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1070134-LM4565FV-GE2 | LM4565FV-GE2CT-ND | 687-LM4565FV-GE2 | LM4565FV-GE2 | LM4565FV-GE2 | LM4565FV-GE2 | LM4565FV-GE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 0.0700 µA | 0.0700 µA | |||||
| GBW | 4 MHz | 4 MHz | |||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs |