Manufacturer: Rohm Semiconductor
Win Source Part Number: 912754-BA4564WFV-E2
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Amplifier 4 Circuit - 14-SSOP-B
Package: 14-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA4564
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA4564WFV-E2DKR, BA4564WFV-E2TR, BA4564WFV-E2CT, 846-BA4564WFV-E2TR
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA4564WFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4564WFV-E2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SSOPB
General Purpose Amplifier 4 Circuit 14-SSOP-B
OPAMP, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:4V/µs; Supply Voltage Range:8V to 30V, ± 4V to ± 15V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Offset Voltage, Dual Supply Voltage
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 912754-BA4564WFV-E2 | 687-BA4564WFV-E2 | BA4564WFV-E2 | BA4564WFV-E2 | 01AH6367 | BA4564WFV-E2 | 687-BA4564WFV-E2 | BA4564WFV-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4564WFV-E2 | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Opamp, -40 To 105Deg C; No. Of Amplifiers Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 4 CIRCUIT 14SSOPB | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||||
| Package Type | SSOP; SOP; 14-SSOP-B | Tape & Reel (TR) | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | Surface Mount | SSOP; SOP; LSSOP | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 8 to 30 volts | 8 volts | ||||||
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs |