ROHM Semiconductor USA, LLC Operational Amplifier IC BU7411SG-TR

Description
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7411SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7411SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7411SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7411SG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BU7411SG-TR
Operational Amplifier IC 687-BU7411SG-TR
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7411SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7411SG-TR can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7411SG-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7411SG-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7411SGCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7411SGCT-ND
Instrumentation, Op Amps, Buffer Amps BU7411SGCT-ND
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7411SGDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7411SGDKR-ND
Instrumentation, Op Amps, Buffer Amps BU7411SGDKR-ND
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BU7411SGTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BU7411SGTR-ND
Instrumentation, Op Amps, Buffer Amps BU7411SGTR-ND
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7411SG-TR - 1025060-BU7411SG-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7411SG-TR
1025060-BU7411SG-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7411SG-TR 1025060-BU7411SG-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025060-BU7411SG-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.0024 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 5-SSOP Supply Voltage - Operating: 1.6 V to 5.5 V, ±0.8 V to 2.75 V Operating Supply Current: 350nA Channel Output Current: 4mA Gain Bandwidth Product (GBP): 4kHz Alternative Parts (Cross-Reference): NJM2730F-TE1; BU7421SG; BU5281G-TR; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025060-BU7411SG-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.0024 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 1.6 V to 5.5 V, ±0.8 V to 2.75 V
Operating Supply Current: 350nA
Channel Output Current: 4mA
Gain Bandwidth Product (GBP): 4kHz
Alternative Parts (Cross-Reference): NJM2730F-TE1; BU7421SG; BU5281G-TR;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Op Amps - 2440055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2440055
Op Amps 2440055
ROHM BU7411SG-TR Operational Amplifier

ROHM BU7411SG-TR Operational Amplifier

Supplier's Site
Op Amps - 2440054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2440054
Op Amps 2440054
ROHM BU7411SG-TR Operational Amplifier

ROHM BU7411SG-TR Operational Amplifier

Supplier's Site
Op Amps - 2440055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2440055P
Op Amps 2440055P
ROHM BU7411SG-TR Operational Amplifier

ROHM BU7411SG-TR Operational Amplifier

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7411SG-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BU7411SG-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BU7411SG-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BU7411SG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BU7411SG-TR
Integrated Circuits (ICs) - Linear - Amplifiers BU7411SG-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - BU7411SG-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BU7411SG-TR
Instrumentation, OP Amps, Buffer Amps BU7411SG-TR
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
IC OPAMP GP 1 CIRCUIT 5SSOP - 687-BU7411SG-TR - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1 CIRCUIT 5SSOP
687-BU7411SG-TR
IC OPAMP GP 1 CIRCUIT 5SSOP 687-BU7411SG-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site
Opamp, 4Khz, -40 To 105Deg C; No. Of Amplifiers Rohm - 01AH6990 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 4Khz, -40 To 105Deg C; No. Of Amplifiers Rohm
01AH6990
Opamp, 4Khz, -40 To 105Deg C; No. Of Amplifiers Rohm 01AH6990
OPAMP, 4KHZ, -40 TO 105DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:4kHz; Slew Rate:2.4V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OPAMP, 4KHZ, -40 TO 105DEG C; No. of Amplifiers:1 Amplifier; Bandwidth:4kHz; Slew Rate:2.4V/ms; Supply Voltage Range:1.6V to 5.5V; Amplifier Case Style:SSOP; No. of Pins:5Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BU7411SG-TR
Operational Amplifiers - Op Amps BU7411SG-TR
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V

Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-BU7411SG-TR BU7411SGCT-ND 1025060-BU7411SG-TR 2440055 BU7411SG-TR BU7411SG-TR BU7411SG-TR 687-BU7411SG-TR 01AH6990 BU7411SG-TR
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7411SG-TR Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 1 CIRCUIT 5SSOP Opamp, 4Khz, -40 To 105Deg C; No. Of Amplifiers Rohm Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.6 to 5.5 volts 1.6 to 5.5 volts 1.6 volts
Quiescent Current (IQ) 0.8000 to ? microamps
Slew Rate 0.0024 V/µs 0.0024 V/µs 0.0024 V/µs 2.40E-9 V/µs 0.0024 V/µs
Bandwidth 0.0040 MHz 0.0040 MHz
Unlock Full Specs
to access all available technical data