General Purpose Amplifier 2 Circuit 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049118-BA4560F-E1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 50nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 8 V to 30 V, ±4 V to 15 V
Operating Supply Current: 4mA
Channel Output Current: 25mA
Gain Bandwidth Product (GBP): 10MHz
Alternative Parts (Cross-Reference): THS3112CDRG4; LM833YD; BA4558RF;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA4560F-E1 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4560F-E1 can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
General Purpose Amplifier 2 Circuit 8-SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4560F-E1-ND | 049118-BA4560F-E1 | 687-BA4560F-E1 | BA4560F-E1 | BA4560F-E1 | BA4560F-E1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4560F-E1 | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 4 V/µs | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.173"", 4.40mm Width)" | SOP; 8-SOP | Tape & Reel (TR) | Surface Mount | SOIC; 8-SOIC (0.173\", 4.40mm Width) | |
| Supply Voltage (VS) | 8 to 30 volts | 8 volts | ||||
| Source Current (IS) | 4 milliamps |