Manufacturer: Rohm Semiconductor
Win Source Part Number: 864968-BU7487FV-E2
Operating Temperature Range: -40°C ~ 105°C
Features: CMOS Amplifier Circuit Rail-to-Rail 14-SSOP-B
Package: 14-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU7487
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BU7487FV-E2TR, BU7487FV-E2CT, BU7487FV-E2DKR
IC CMOS 4 CIRCUIT 14SSOPB Product overview: BU7487FV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7487FV-E2 can be used for catalog matching and distributor lookup.
IC CMOS 4 CIRCUIT 14SSOPB
CMOS Amplifier 4 Circuit Rail-to-Rail 14-SSOP-B
IC CMOS 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, High Speed, Ground Sense
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 864968-BU7487FV-E2 | 687-BU7487FV-E2 | BU7487FV-E2 | BU7487FV-E2 | BU7487FV-E2 | BU7487FV-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7487FV-E2 | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SSOP; SOP; 14-SSOP-B | Tape & Reel (TR) | 14-LSSOP (0.173, 4.40mm Width) | SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) | ||
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5.5 volts | ||||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs |