IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA2904YF-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA2904YF-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 863380-BA2904YF-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Push-Pull 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA2904
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA2904YF-CE2DKR, BA2904YF-CE2CT, BA2904YF-CE2TR
IC OPAMP GP 2 CIRCUIT 8SOP
IC OPAMP GP 2 CIRCUIT 8SOP
OP AMP, AEC-Q100, DUAL, 500KHZ, SOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
Operational Amplifiers - Op Amps Grd Snse 2Ch SOP8 3-32V
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP
IC OPAMP GP 2 CIRCUIT 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA2904YF-CE2 | 863380-BA2904YF-CE2 | BA2904YF-CE2 | 687-BA2904YF-CE2 | 78Y6304 | BA2904YF-CE2 | BA2904YF-CE2 | BA2904YF-CE2 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA2904YF-CE2 | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOP | Op Amp, Aec-Q100, Dual, 500Khz, Sop-8; No. Of Amplifiers Rohm | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 36 volts | 3 volts | 1.5 to 36 volts | |||||
| Slew Rate | 0.2000 V/µs | 2.00E-7 V/µs | 0.2000 V/µs | 0.2000 V/µs | ||||
| Bandwidth | 0.5000 MHz | 0.5000 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |