IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
General Purpose Amplifier 2 Circuit 8-SSOP-B
High Speed Operational Amplifiers Grd Snse 2Ch SSOP-B8 3-36V
OP AMP, AEC-Q100, DUAL, 4MHZ, SSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA3472WFV-CE2 | BA3472WFV-CE2 | BA3472WFV-CE2 | BA3472WFV-CE2 | 78Y6307 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Op Amp, Aec-Q100, Dual, 4Mhz, Ssop-8; No. Of Amplifiers Rohm |
| Supply Voltage (VS) | 3 volts | 1.5 to 36 volts | |||
| Slew Rate | 1.00E-5 V/µs | 10 V/µs | 10 V/µs | ||
| Package Type | Surface Mount | SSOP; SOP; 8-LSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Active | Active | |||
| Source Current (IS) | 4 milliamps | 4 milliamps |