IC OPAMP GP 2 CIRCUIT 8SSOPB Product overview: BA3472YFV-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA3472YFV-CE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1151065-BA3472YFV-CE
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SSOPB
IC OPAMP GP 2 CIRCUIT 8SSOPB
High Speed Operational Amplifiers Grd Snse 2Ch SSOP-B8 3-36V
General Purpose Amplifier 2 Circuit 8-SSOP-B
OP AMP, AEC-Q100, DUAL, 4MHZ, SSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:4MHz; Slew Rate:10V/µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Amplifier Case Style:SSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA3472YFV-CE2 | 1151065-BA3472YFV-CE2 | BA3472YFV-CE2 | BA3472YFV-CE2 | BA3472YFV-CE2 | BA3472YFV-CE2 | 78Y6309 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA3472YFV-CE2 | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Op Amp, Aec-Q100, Dual, 4Mhz, Ssop-8; No. Of Amplifiers Rohm |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3 to 36 volts | 36 volts | 1.5 to 36 volts | ||||
| Slew Rate | 10 V/µs | 1.00E-5 V/µs | 10 V/µs | 10 V/µs | |||
| Bandwidth | 4 MHz | 4 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |