General Purpose Amplifier 2 Circuit 8-TSSOP-B
General Purpose Amplifier 2 Circuit 8-TSSOP-B
LOW NOISE OPERATIONAL AMPLIFIER
General Purpose Amplifier 2 Circuit 8-TSSOP-B
LOW NOISE OPERATIONAL AMPLIFIER
OPAMP, 10MHZ, -40 TO 85DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:5V/µs; Supply Voltage Range:4V to 36V, ± 2V to ± 18V; Amplifier Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 846-LM4565FVT-GE2TR-ND | LM4565FVT-GE2 | LM4565FVT-GE2 | LM4565FVT-GE2 | 01AH7202 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Opamp, 10Mhz, -40 To 85Deg C; No. Of Amplifiers Rohm |
| Source Current (IS) | 4.5 milliamps | 4.5 milliamps | 4.5 milliamps | ||
| Slew Rate | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | 8-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage (VS) | 36 volts |