Manufacturer: Rohm Semiconductor
Win Source Part Number: 1321618-BA4564RFV-E2
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Number of Circuits: 4
Standard Package: 2,500
Mounting: Surface Mount
Amplifier Type: General Purpose
Slew Rate: 4V/µs
Gain Bandwidth Product: 4 MHz
Current - Input Bias: 50 nA
Voltage - Input Offset: 500 µV
Current - Supply: 6mA
Supplier Device Package: 14-SSOP-B
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 14-LSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BA4564RFV-E2TR,BA456
Base Product Number: BA4564
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 8 V
Voltage - Supply Span (Max): 30 V
IC OPAMP GP 4 CIRCUIT 14SSOPB Product overview: BA4564RFV-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4564RFV-E2 can be used for catalog matching and distributor lookup.
IC OPAMP GP 4 CIRCUIT 14SSOPB
IC OPAMP GP 4 CIRCUIT 14SSOPB
Operational Amplifiers - Op Amps ICs, Amplifiers & Linear, Operational Amplifiers, Low Noise, Dual Supply Voltage
OPAMP, -40 TO 105DEG C; No. of Amplifiers:4 Amplifier; Bandwidth:4MHz; Slew Rate:4V/µs; Supply Voltage Range:8V to 30V, ± 4V to ± 15V; Amplifier Case Style:SSOP; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
General Purpose Amplifier 4 Circuit 14-SSOP-B
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 1321618-BA4564RFV-E2 | 687-BA4564RFV-E2 | BA4564RFV-E2 | BA4564RFV-E2 | BA4564RFV-E2 | 01AH6366 | BA4564RFV-E2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Opamp, -40 To 105Deg C; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Source Current (IS) | 6 milliamps | 6 milliamps | 6 milliamps | ||||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||||
| IBIAS | 0.0500 µA | 0.0500 µA | |||||
| GBW | 4 MHz | 4 MHz |