IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: BA4510FVM-GTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA4510FVM-GTR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-MSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 912752-BA4510FVM-GTR
Operating Temperature Range: -20°C ~ 75°C
Features: General Purpose Amplifier Circuit - 8-MSOP
Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA4510
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA4510FVM-GTRCT, BA4510FVM-GTRTR, BA4510FVM-GTRDKR
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps Ind 2Ch 1-3.5V Output Full Swing
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BA4510FVM-GTR | BA4510FVM-GTRTR-ND | 912752-BA4510FVM-GTR | BA4510FVM-GTR | BA4510FVM-GTR | 687-BA4510FVM-GTR | BA4510FVM-GTR | BA4510FVM-GTR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA4510FVM-GTR | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | IC OPAMP GP 2 CIRCUIT 8MSOP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2 to 7 volts | 2 volts | ||||||
| Quiescent Current (IQ) | 7500 to ? microamps | |||||||
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | ||||
| Bandwidth | 10 MHz |