IC OPAMP GP 1 CIRCUIT 5HVSOF Product overview: BU7295HFV-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7295HFV-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 805241-BU7295HFV-TR
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Current - Supply: 150μA
Current - Output / Channel: 18mA
Voltage - Supply, Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Supplier Device Package: HVSOF5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SOT-665
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: BU7295
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
OPAMP, 1MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC OPAMP GP 1 CIRCUIT 5HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
General Purpose Amplifier 1 Circuit Rail-to-Rail 5-HVSOF
IC OPAMP GP 1 CIRCUIT 5HVSOF
Operational Amplifiers - Op Amps IC CMOS OP AMP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BU7295HFV-TR | 805241-BU7295HFV-TR | BU7295HFVCT-ND | 28AK6826 | BU7295HFV-TR | BU7295HFV-TR | BU7295HFV-TR | BU7295HFV-TR | BU7295HFV-TR |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7295HFV-TR | Instrumentation, Op Amps, Buffer Amps | Opamp, 1Mhz, -40 To 85Deg C Rohs Compliant Rohm | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 5.5 volts | 1.8 volts | ||||||
| Slew Rate | 1 V/µs | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | 1 V/µs | 1 V/µs | |||
| Bandwidth | 1 MHz | 1 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |