Audio Amplifiers Cap-less Line Amp IC 3.5-5.5V Fixed Gain
AUDIO POWER AMP, -40 TO 85DEG C; Output Power:-; Amplifier Class:-; No. of Channels:1 Channel; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SSOP-B; No. of Pins:14Pins; Load Impedance:-; Operating Temperature Min:-40°C; RoHS Compliant: Yes
General Purpose Amplifier 1 Circuit 14-SSOPB
IC OPAMP GP 1 CIRCUIT 14SSOPB
IC OPAMP GP 1 CIRCUIT 14SSOPB
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD8878FV-E2 | 01AH6714 | BD8878FV-E2 | BD8878FV-E2 | BD8878FV-E2 |
| Product Name | Audio Amplifiers | Audio Power Amp, -40 To 85Deg C; Output Power Rohm | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | ||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Pins | 14 | ||||
| Standards | RoHS |