ROHM Semiconductor USA, LLC Operational Amplifier IC BU7461G-TR

Description
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7461G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7461G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7461G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7461G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BU7461G-TR
Operational Amplifier IC 687-BU7461G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7461G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7461G-TR can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 5SSOP Product overview: BU7461G-TR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7461G-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7461G-TR - 1025065-BU7461G-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7461G-TR
1025065-BU7461G-TR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7461G-TR 1025065-BU7461G-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1025065-BU7461G-TR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 1 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-SSOP Supply Voltage - Operating: 1.7 V to 5.5 V, ±0.85 V to 2.75 V Operating Supply Current: 150μA Channel Output Current: 12mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1025065-BU7461G-TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-SSOP
Supply Voltage - Operating: 1.7 V to 5.5 V, ±0.85 V to 2.75 V
Operating Supply Current: 150μA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-BU7461G-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-BU7461G-TRCT-ND
Instrumentation, Op Amps, Buffer Amps 846-BU7461G-TRCT-ND
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-BU7461G-TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-BU7461G-TR-ND
Instrumentation, Op Amps, Buffer Amps 846-BU7461G-TR-ND
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 846-BU7461G-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
846-BU7461G-TRDKR-ND
Instrumentation, Op Amps, Buffer Amps 846-BU7461G-TRDKR-ND
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - BU7461G-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BU7461G-TR
Instrumentation, OP Amps, Buffer Amps BU7461G-TR
General Purpose Amplifier 1 Circuit 5-SSOP

General Purpose Amplifier 1 Circuit 5-SSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7461G-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BU7461G-TR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BU7461G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BU7461G-TR
Operational Amplifiers - Op Amps BU7461G-TR
Operational Amplifiers - Op Amps Low Voltage 1.7-5.5V 3mA; 1.0 slew rate

Operational Amplifiers - Op Amps Low Voltage 1.7-5.5V 3mA; 1.0 slew rate

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BU7461G-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BU7461G-TR
Integrated Circuits (ICs) - Linear - Amplifiers BU7461G-TR
IC OPAMP GP 1 CIRCUIT 5SSOP

IC OPAMP GP 1 CIRCUIT 5SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-BU7461G-TR 1025065-BU7461G-TR 846-BU7461G-TRCT-ND BU7461G-TR BU7461G-TR BU7461G-TR BU7461G-TR
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7461G-TR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 1.7 volts 1.7 to 5.5 volts 1.7 volts
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data