ROHM Semiconductor USA, LLC Operational Amplifier IC BA82904YF-CE2

Description
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA82904YF-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82904YF-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA82904YF-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82904YF-CE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-BA82904YF-CE2
Operational Amplifier IC 687-BA82904YF-CE2
IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA82904YF-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82904YF-CE2 can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOP Product overview: BA82904YF-CE2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BA82904YF-CE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - BA82904YF-CE2CT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BA82904YF-CE2CT-ND
Instrumentation, Op Amps, Buffer Amps BA82904YF-CE2CT-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP

General Purpose Amplifier 2 Circuit Push-Pull 8-SOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - BA82904YF-CE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
BA82904YF-CE2TR-ND
Instrumentation, Op Amps, Buffer Amps BA82904YF-CE2TR-ND
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP

General Purpose Amplifier 2 Circuit Push-Pull 8-SOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82904YF-CE2 - 863405-BA82904YF-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82904YF-CE2
863405-BA82904YF-CE2
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82904YF-CE2 863405-BA82904YF-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 863405-BA82904YF-CE2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Amplifier Circuit Push-Pull 8-SOP Package: 8-SOIC (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BA82904 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8542.33.0001 Other Part Number: BA82904YF-CE2DKR, BA82904YF-CE2CT, BA82904YF-CE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 863405-BA82904YF-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Push-Pull 8-SOP
Package: 8-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BA82904
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8542.33.0001
Other Part Number: BA82904YF-CE2DKR, BA82904YF-CE2CT, BA82904YF-CE2TR

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
BA82904YF-CE2
Operational Amplifiers - Op Amps BA82904YF-CE2
Operational Amplifiers - Op Amps Grd Sense Op Amp EMI SOP8

Operational Amplifiers - Op Amps Grd Sense Op Amp EMI SOP8

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82904YF-CE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
BA82904YF-CE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps BA82904YF-CE2
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - BA82904YF-CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BA82904YF-CE2
Integrated Circuits (ICs) - Linear - Amplifiers BA82904YF-CE2
IC OPAMP GP 2 CIRCUIT 8SOP

IC OPAMP GP 2 CIRCUIT 8SOP

Supplier's Site
Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Sop-8; No. Of Amplifiers Rohm - 38AC0714 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Sop-8; No. Of Amplifiers Rohm
38AC0714
Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Sop-8; No. Of Amplifiers Rohm 38AC0714
OP-AMP, AEC-Q100, 500KHZ, 0.2V/US, SOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, AEC-Q100, 500KHZ, 0.2V/US, SOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:500kHz; Slew Rate:0.2V/µs; Supply Voltage Range:3V to 36V; Amplifier Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - BA82904YF-CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
BA82904YF-CE2
Instrumentation, OP Amps, Buffer Amps BA82904YF-CE2
General Purpose Amplifier 2 Circuit Push-Pull 8-SOP

General Purpose Amplifier 2 Circuit Push-Pull 8-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-BA82904YF-CE2 BA82904YF-CE2CT-ND 863405-BA82904YF-CE2 BA82904YF-CE2 BA82904YF-CE2 BA82904YF-CE2 38AC0714 BA82904YF-CE2
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BA82904YF-CE2 Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Op-Amp, Aec-Q100, 500Khz, 0.2V/us, Sop-8; No. Of Amplifiers Rohm Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 0.2000 V/µs 0.2000 V/µs 2.00E-7 V/µs 0.2000 V/µs
Bandwidth 0.5000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOP; 8-SOP Surface Mount SOIC; 8-SOIC (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701BPAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
INA116 Ultra Low Input Bias Current Instrumentation Amplifier - INA116UA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 86 dB
View Details
7 suppliers
Op Amps - 1913265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; Sc-70
Number of Pins 6
View Details