Manufacturer: Rohm Semiconductor
Win Source Part Number: 913747-BU7464F-E2
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier 4 Circuit - 14-SOP
Package: 14-SOIC (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU7464
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC CMOS 4 CIRCUIT 14SOP Product overview: BU7464F-E2 from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BU7464F-E2 can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-SOP
Operational Amplifiers - Op Amps OP Amp Sgl GP 5.5V +/-1.7V
IC CMOS 4 CIRCUIT 14SOP
IC CMOS 4 CIRCUIT 14SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 913747-BU7464F-E2 | 687-BU7464F-E2 | BU7464F-E2 | BU7464F-E2 | BU7464F-E2 | BU7464F-E2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BU7464F-E2 | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 14-SOP | Tape & Reel (TR) | SOIC; 14-SOIC (0.173\", 4.40mm Width) | |||
| Standards | RoHS | RoHS | ||||
| Supply Voltage (VS) | 1.7 to 5.5 volts | 5.5 volts | ||||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs |