IC CMOS 1 CIRCUIT 5SSOP Product overview: BD87581YG-CTR from ROHM Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-BD87581YG-CTR can be used for catalog matching and distributor lookup.
CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
Manufacturer: Rohm Semiconductor
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Product Status: Active
IC CMOS 1 CIRCUIT 5SSOP
CMOS Amplifier 1 Circuit Rail-to-Rail 5-SSOP
OPAMP, -40 TO 125DEG C ROHS COMPLIANT: YES
IC CMOS 1 CIRCUIT 5SSOP
IC CMOS 1 CIRCUIT 5SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-BD87581YG-CTR | 846-BD87581YG-CCT-ND | BD87581YG-CTR | BD87581YG-CTR | 97AH8125 | BD87581YG-CTR | BD87581YG-CTR | |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, -40 To 125Deg C Rohs Compliant Rohm | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 14 volts | 4 volts | ||||||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | 3.5 V/µs | |||
| Bandwidth | 4 MHz | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |