EMARMOUR AUTOMOTIVE EXCELLENT EM
EMARMOUR AUTOMOTIVE EXCELLENT EM
General Purpose Amplifier 2 Circuit Push-Pull 8-MSOP
EMARMOUR AUTOMOTIVE EXCELLENT EM
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 846-LM2904EYFVM-CTR-ND | 2606146P | LM2904EYFVM-CTR | LM2904EYFVM-CTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.6000 milliamps | 0.6000 milliamps | ||
| Slew Rate | 0.2000 V/µs | 0.2000 V/µs | 2.00E-7 V/µs | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | SOP; MSOP; MSOP-8 | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | Surface Mount |
| Standards | RoHS | RoHS |