General Purpose Amplifier 4 Circuit 14-SOPJ
Win Source Part Number: 971865-LM2902KVQDR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Trophy
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3V/µs
Gain Bandwidth Product: 1.2 MHz
Current - Input Bias: 20 nA
Voltage - Input Offset: 3 mV
Current - Supply: 1.4mA
Current - Output / Channel: 30 mA
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOPJ
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Other Names: LM2902KVQDRRS
Base Product Number: LM2902
Product Status: Obsolete
Voltage - Supply Span (Min): 3 V
Voltage - Supply Span (Max): 26 V
Operational Amplifiers - Op Amps OP AMP QUAD GP +/-16V/32V 14PIN
IC OPAMP GP 4 CIRCUIT 14SOPJ
General Purpose Amplifier 4 Circuit 14-SOPJ
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2902KVQDRRS-ND | 971865-LM2902KVQDR | LM2902KVQDR | LM2902KVQDR | LM2902KVQDR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |
| Slew Rate | 0.3000 V/µs | 0.3000 V/µs | 0.3000 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | 14-SOIC (0.154", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| VOS | 3 millivolts | 3 millivolts |