General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
OP-AMP, AEC-Q100, 4V/US, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:-; Slew Rate:4V/µs; Supply Voltage Range:± 4V to ± 15V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
Operational Amplifiers - Op Amps Dual Sply Vltge 2Ch MSOP8 4-15V
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | BA4560YFVM-MGCT-ND | BA4560YFVM-MGTR | 02AC9581 | BA4560YFVM-MGTR | BA4560YFVM-MGTR | BA4560YFVM-MGTR | BA4560YFVM-MGTR |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Aec-Q100, 4V/us, Msop-8; No. Of Amplifiers Rohm | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | ||||
| Slew Rate | 4 V/µs | 4 V/µs | 4.00E-6 V/µs | 4 V/µs | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||||
| Package Type | MSOP; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Surface Mount | -40degC ~ 105degC | SSOP; SOP; MSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | |||
| Standards and Certifications | RoHS |