Richardson RFPD Datasheets for Insulated Gate Bipolar Transistors (IGBT)

Insulated gate bipolar transistors (IGBT) are bipolar transistors with an insulated gate. They combine the advantages of the bipolar transistor (high voltage and current) with the advantages of the MOSFET (low power consumption and high switching).
Insulated Gate Bipolar Transistors (IGBT): Learn more

Page: 1 2 3 4
Product Name Notes
3 PHASE BRIDGE NPT IGBT POWER MODULE. Application: Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray Inductance, High Level of Integration,...
VINco E3, the new low-profile package for motion control, solar and UPS applications Featuring the SLC (SoLid Cover) technology in the industry-standard low-profile package, Vincotech’s new VINco E3 package enables...
A new generation of high voltage power IGBTs. Using punch-through technology and a proprietary metal gate, this IGBT has been optimized for very fast switching, making it ideal for high...
Applications AC and DC motor control Switched Mode Power Supplies Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits Outstanding performance at...
Applications AC and DC motor control Switched Mode Power Supplies Power Factor Correction Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits...
Applications Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits Outstanding...
Applications Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Kelvin emitter for easy drive Lead frames...
Applications Welding converters Switched Mode Power Supplies Uninterruptible Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Kelvin source for easy drive Internal thermistor...
Applications Welding converters Uninterruptible Power Supplies Switched Mode Power Supplies Motor control Features Trench + Field Stop IGBT5 technology Very low stray inductance Internal thermistor for temperature monitoring Benefits Outstanding...
ASYMMETRICAL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Switched Reluctance Motor Drives. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive,...
BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy...
BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance,...
BOOST CHOPPER TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Trench + Field Stop IGBT Technology, Very...
BUCK CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low...
Buck chopper NPT IGBT Power Module
BUCK CHOPPER TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for Easy...
Buck Chopper Trench + Field Stop IGBT4 Power Module - Low voltage drop, Low leakage current, Low switching losses, Soft recovery parallel diodes, Low diode VF, RBSOA and SCSOA rated.
DUAL BOOST CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for...
Dual Boost Chopper, NPT IGBT Power Module. Application: AC and DC motor control, Switched Mode Power Supplies, Power Factor Correction (PFC), Interleaved PFC. Features: Non Punch Through (NPT) Fast IGBT...
DUAL BUCK CHOPPER NPT IGBT POWER MODULE. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very...
DUAL COMMON SOURCE TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC Switches, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter for...
ENGINEERING SAMPLES IN STOCK Building on its experience of high-performance, high-reliability devices for voltages above 3.3 kV, Hitachi ABB Power Grids has expanded its product portfolio by introducing a family...
Features Half bridge topology Trench IGBT and CAL diode chip technology Integrated NTC sensor Solderless spring contact mounting system Applications Industrial Drives Power Supply Solar UPS
Features Half-Bridge topology Trench IGBT and CAL diode chip technology Integrated NTC sensor Solderless spring contact mounting system Applications Industrial Drive Power Supply Solar UPS
Features High Efficient Advanced Paralleled NPC Topology Asymmetrical Inductance with Interface for Optional Regeneration of Switching Losses High Power Screw Interface Integrated DC-Snubber Capacitors Temperature Sensor Applications Solar Inverter UPS...
Features High efficient half bridge Full current reverse diodes Integrated thermistor Applications Industrial Drives Power Supply Solar UPS
Features IGBT 7 (Phase leg) IGBT 3 (Dual common emitter) Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Al2O3 substrate and copper...
Features IGBT 7: Low-voltage drop, Low-leakage current Kelvin emitter for easy drive M6 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Press-fit terminals for easy...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits Direct mounting to heatsink (isolated package) Low...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits Direct mounting to heatsink (isolated...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN substrate for improved thermal performance...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Al2O3 substrate and copper base plate Benefits High efficiency converter Direct mounting to heatsink...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits Direct mounting...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate Benefits High efficiency...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper base plate...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring AlN substrate for improved thermal performance Copper baseplate Benefits...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive Internal thermistor for temperature monitoring M4 and M5 power connectors M2.5 signal connectors AlN...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Al2O3 substrate and copper base plate Benefits High efficiency converter Direct...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M5 power connectors Internal thermistor for temperature monitoring Al2O3 substrate and copper base plate...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M6 power connectors Al2O3 substrate and copper base plate Benefits High efficiency converter Direct...
Features IGBT 7 Low-voltage drop Low-leakage current Very low stray inductance Kelvin emitter for easy drive M6 power connectors M4 connectors for signal Al2O3 substrate and copper base plate Benefits...
Features IGBT M7 technology with low V CEsat and improved EMC behavior New SoLid Cover Technology for higher reliability Industry standard housing Press-fit pin and pre-applied phase-change Thermal Interface Material...
Features IGBT Mitsubishi gen 7 technology with low VCEsat and improved EMC behavior Extended current range up to 200 A Solder-free spring contact technology Target Applications Industrial Drives
Features IGBT Mitsubishi gen 7 technology with low VCEsat and improved EMC behavior Solder-free spring contact technology Target Applications Industrial Drives
Features Low VCEsat with the new 7th gen Mitsubishi chip generation Max Junction Temperature Tvjmax 175°C Solid cover technology for higher reliability Industry standard housing Press-fit pin...
Features Low VCEsat with the new 7th gen Mitsubishi chip generation Max Junction Temperature Tvjmax 175 C Solid cover technology for higher reliability Industry standard housing Press-fit pin...
Features NPC topology up to 2400Vdc High efficiency Low inductive package Applications Solar Inverters
Features Sixpack topology Open emitter configuration Solder-free spring contact technology Integrated thermal sensor Applications Embedded Drives Industrial Drives
Features Symmetrical Booster Integrated DC-capacitor Low DC Inductance (<5nH) Transient Interface for optional regeneration of switching losses Temperature Sensor Applications UPS (3 Phase PFC) Solar inverter (Booster)
FULL - BRIDGE FAST TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Fast Trench + Field Stop IGBT...
FULL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy...
FULL - BRIDGE NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance,...
FULL - BRIDGE TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin...
FULL - BRIDGE, NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy...
Full bridge High speed Trench + Field Stop IGBT4 Power module
Full bridge Trench + Field Stop IGBT4 Power Module
High Speed PT IGBT. POWER MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff...
ISOTOP BOOST CHOPPER NPT IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Non Punch Through (NPT) THUNDERBOLT IGBT, ISOTOP Package (SOT-227),...
ISOTOP BOOST CHOPPER TRENCH + FIELD STOP IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Trench + Field Stop IGBT Technology,...
ISOTOP BUCK CHOPPER TRENCH + FIELD STOP IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies. Features: Trench + Field Stop IGBT Technology, ISOTOP Package (SOT-227), Very Low...
ISOTOP® Boost chopper Trench + Field Stop IGBT3
PHASE LEG FAST TRENCH + FIELD STOP IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Trench + Field Stop IGBT Technology, Kelvin...
Phase leg High speed Trench + Field Stop IGBT4 Power Module
Phase leg intelligent power module
Phase leg NPT IGBT Power Module - Low voltage drop, Low tail current, Switching frequency up to 50 kHz, Soft recovery parallel diodes, Low diode VF, Low leakage current, RBSOA...
PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive,...
PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Very Low Stray Inductance, Internal...
Phase Leg Trench + Field Stop IGBT Power Module - Low voltage drop, Low tail current, Switching frequency up to 20 kHz, Soft recovery parallel diodes, Low diode VF, Low...
Phase Leg Trench + Field Stop IGBT®Power Module
Phase leg Trench + Field Stop IGBT4 Power Module - Low voltage drop, Low leakage current, Low switching losses, Soft recovery parallel diodes, Low diode VF, RBSOA and SCSOA rated.
Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff - VCE(ON) tradeoff results...
Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff -...
Power MOS 8® is a high speed Punch-Through switch-mode IGBT. Low Eoff is achieved through leading technology silicon design and lifetime control processes. A reduced Eoff -...
Powerex IGBTMOD™ Modules are designed for use in high frequency applications; 30 kHz for hard switching applications and 60 to 70 kHz for soft switching applications. Each module consists of...
Powerex IGBTMOD™ Modules are designed for use in switching applications. Each module consists of two IGBT Transistors in a half-bridge configuration with each transistor having a reverse-connected super-fast recovery free-wheel...
Powerex Mega Power Dual (MPD) Modules are designed for use in switching applications. Each module consists of two IGBT Transistors having a reverse- connected super-fast recovery free-wheel diode. All components...
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the...
Single Switch Trench + Field Stop IGBT4 Power Module - Low voltage drop, Low leakage current, Low switching losses, Soft recovery parallel diodes, Low diode VF, RBSOA and SCSOA rated.
SINGLE SWITCH WITH SERIES DIODES NPT IGBT POWER MODULE. Application: Zero Current Switching Resonant Mode. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy Drive, Very Low Stray...
The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Fast IGBT offers superior ruggedness, fast switching speed and low Collector-Emitter On voltage.
The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch through technology, the Fast IGBT combined with an APT free wheeling Ultra Fast Recovery Epitaxial Diode...
The Fast IGBT is a new generation of high voltage power IGBTs. Using Non-Punch through technology, the Fast IGBT offers superior ruggedness, fast switching speed and low Collector-Emitter On voltage.
The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching applications...
The Power MOS 7® IGBT used in this resonant mode combi is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many...
The Power MOS 7® IGBT is a new generation of high voltage power IGBTs. Using Punch Through Technology this IGBT is ideal for many high frequency, high voltage switching...
The Thunderbolt HS™ series is based on thin wafer non-punch through (NPT) technology similar to the Thunderbolt® series, but trades higher Vce(ON) for significantly lower turn-on energy Eoff. The low...
The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed.
The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology, the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed.
The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed.
The Thunderbolt IGBT™ is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology the Thunderbolt IGBT™ offers superior ruggedness and ultrafast switching speed.
The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non- Punch Through Technology, the Thunderblot IGBT® offers superior ruggedness and ultrafast switching speed.
The Ultra Fast 650V NPT-IGBT® family of products is the newest generation of IGBTs optimized for outstanding ruggedness and best trade-off between conduction and switching losses.
The Ultra Fast NPT - IGBT® family of products is the newest generation of planar IGBTs optimized for outstanding ruggedness and the best trade-off between conduction and switching losses.
The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT® offers superior ruggedness and ultrafast switching speed.
Thunderblot IGBT®. The Thunderblot IGBT® is a new generation of high voltage power IGBTs. Using Non- Punch Through Technology, the Thunderblot IGBT® offers superior ruggedness and ultrafast switching speed. •
TRIPLE DUAL COMMON SOURCE TRENCH + FIELD STOP IGBT POWER MODULE. Application: AC Switches, Switched Mode Power Supplies, Uninterruptible Power Supplies. Features: Trench + Field Stop IGBT Technology, Kelvin Emitter...
TRIPLE PHASE LEG NPT IGBT POWER MODULE. Application: Welding Converters, Switched Mode Power Supplies, Uninterruptible Power Supplies, Motor Control. Features: Non Punch Through (NPT) Fast IGBT, Kelvin Emitter for Easy...
Ultra Fast NPT - IGBT®. The Ultra Fast NPT - IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch-Through Technology, the Ultra Fast NPT-IGBT...
Utilizing the latest Field Stop and Trench Gate technologies, these IGBT's have ultra low VCE(ON) and are ideal for low frequency applications that require absolute minimum conduction loss. Easy paralleling...
Utilizing the latest Non-Punch Through (NPT) Field Stop technology, these IGBT's have a very short, low amplitude tail current and low Eoff. The Trench Gate design results in superior VCE(on)...
Vincotech has now extended the new industry-standard low-profile package for mid-power inverters by a sixpack configuration. Engineered mainly for industrial drives, solar power, and UPS applications, the VINcoPACK E3 raises...

<< Prev Next >>