The CM100DY-24T is a half-bridge IGBT module for high-power switching applications such as motor and servo control. It is packaged as a module with a mass of 120 g and features nickel-plated terminals. The device supports a continuous collector current of 100 A and a collector-emitter voltage of 1200 V, with a maximum junction temperature of 175 °C. Total power dissipation is 1180 W at 25 °C case temperature. Collector-emitter saturation voltage is 1.55 V to 1.95 V at 100 A and 25 °C to 150 °C junction temperature. Isolation voltage is 4000 V RMS. Thermal resistance from junction to case is 127 K/kW for the IGBT and 228 K/kW for the freewheeling diode. Mounting torque for M5 main terminals is 2.5 to 3.5 N·m. The module is RoHS compliant and UL recognized under UL1557, File No. E323585.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | CM100DY-24T |
| Product Name | Power IGBT Transistor |
| Package Type | std type |