IGBT Module NPT Single 600V 148A 500W Chassis Mount ISOTOP®
The Thunderbolt IGBT® is a new generation of high voltage power IGBTs. Using Non-Punch Through Technology, the Thunderbolt IGBT® offers superior ruggedness and ultrafast switching speed.
IGBT MOD 600V 148A 500W ISOTOP
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GT60JR-ND | APT100GT60JR | APT100GT60JR |
| Product Name | IGBT Modules | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP | SOT-227 |