Features
Benefits
Application
IGBT MODULE 1700V 145A 524W
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors |
| Product Number | APTGX75DU170T3AG | 150-APTGX75DU170T3AG-ND |
| Product Name | Power IGBT Transistor | IGBT Modules |
| Package Type | SP3F | Module |