IGBT Module NPT Single 600V 120A 416W Chassis Mount SOT-227
ISOTOP BOOST CHOPPER NPT IGBT. Application: AC and DC Motor Control, Switched Mode Power Supplies, Power Factor Correction, Brake Switch. Features: Non Punch Through (NPT) THUNDERBOLT IGBT, ISOTOP Package (SOT-227), Very Low Stray Inductance, High Level of Integration. Benefits: Outstanding Performance at High Frequency Operation, Stable Temperature Behavior, Very Rugged, Direct Mounting to Heatsink (Isolated Package), Low Junction to Case Thermal Resistance, Easy Paralleling Due to Positive Tc of VCEsat, RoHS Compliant.
IGBT MOD 600V 120A 416W SOT227
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | APT100GF60JU2-ND | APT100GF60JU2 | APT100GF60JU2 |
| Product Name | IGBT Modules | Power IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | ISOTOP | SOT-227 |